IC TRANSCEIVER FULL 4/4 28SSOP Product overview: SP211ECA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211ECA-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 4/4 28SSOP
RS-232 Interface IC 5V 4-DRVR/5-RCVR RS-232 0-70C
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP211ECA-L/TR | SP211ECA-L/TR | SP211ECA-L/TR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | |
| Data Rate | 230 kbps | ||
| Pd | 900 milliwatts |