MaxLinear, Inc. +5V 0.1uF Interface Transceiver IC SP211BEA

Description
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors Product overview: SP211BEA from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, 0.1uF, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211BEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors Product overview: SP211BEA from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, 0.1uF, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211BEA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
+5V 0.1uF Interface Transceiver IC - 710-SP211BEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+5V 0.1uF Interface Transceiver IC
710-SP211BEA
+5V 0.1uF Interface Transceiver IC 710-SP211BEA
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors Product overview: SP211BEA from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, 0.1uF, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211BEA can be used for catalog matching and distributor lookup.

+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors Product overview: SP211BEA from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, 0.1uF, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211BEA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP211BEA
Product Name +5V 0.1uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907051P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details