MaxLinear, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors S7100PH-HC3

Description
Win Source Part Number: 1024929-S7100PH-HC3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024929-S7100PH-HC3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1024929-S7100PH-HC3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1024929-S7100PH-HC3
Integrated Circuits (ICs) - Embedded - Microprocessors 1024929-S7100PH-HC3
Win Source Part Number: 1024929-S7100PH-HC3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1024929-S7100PH-HC3
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 60
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now
1.2V Embedded Microprocessor MPU - 694-S7100PH-HC3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Embedded Microprocessor MPU
694-S7100PH-HC3
1.2V Embedded Microprocessor MPU 694-S7100PH-HC3
IC PROCESSOR 1.2V 484FCBGA / Microprocessor IC * Product overview: S7100PH-HC3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC3 can be used for catalog matching and distributor lookup.

IC PROCESSOR 1.2V 484FCBGA / Microprocessor IC * Product overview: S7100PH-HC3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - S7100PH-HC3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S7100PH-HC3
Microprocessors S7100PH-HC3
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - S7100PH-HC3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S7100PH-HC3
Embedded - Microprocessors S7100PH-HC3
IC PROCESSOR 1.2V 484FCBGA

IC PROCESSOR 1.2V 484FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1024929-S7100PH-HC3 694-S7100PH-HC3 S7100PH-HC3 S7100PH-HC3
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 1.2V Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details