Rochester Electronics Embedded - Embedded - Microprocessors - FWIXP425ABC FWIXP425ABC

Description
Manufacturer: Intel Win Source Part Number: 872433-FWIXP425ABC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 872433-FWIXP425ABC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FWIXP425ABC - 872433-FWIXP425ABC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FWIXP425ABC
872433-FWIXP425ABC
Embedded - Embedded - Microprocessors - FWIXP425ABC 872433-FWIXP425ABC
Manufacturer: Intel Win Source Part Number: 872433-FWIXP425ABC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intel
Win Source Part Number: 872433-FWIXP425ABC
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - FWIXP425ABC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
FWIXP425ABC
Embedded - Microprocessors FWIXP425ABC
INTEL IXP425 NETWORK PROCESSOR

INTEL IXP425 NETWORK PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 872433-FWIXP425ABC FWIXP425ABC
Product Name Embedded - Embedded - Microprocessors - FWIXP425ABC Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details