Intel Corporation 2660MHz LGA Embedded Microprocessor MPU AT80573JJ0676MT

Description
Microprocessor, 64-Bit, 2660MHz, CMOS, PBGA771, LGA-771 Product overview: AT80573JJ0676MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80573JJ0676MT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 2660MHz, CMOS, PBGA771, LGA-771 Product overview: AT80573JJ0676MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80573JJ0676MT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2660MHz LGA Embedded Microprocessor MPU - 694-AT80573JJ0676MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2660MHz LGA Embedded Microprocessor MPU
694-AT80573JJ0676MT
2660MHz LGA Embedded Microprocessor MPU 694-AT80573JJ0676MT
Microprocessor, 64-Bit, 2660MHz, CMOS, PBGA771, LGA-771 Product overview: AT80573JJ0676MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80573JJ0676MT can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2660MHz, CMOS, PBGA771, LGA-771 Product overview: AT80573JJ0676MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80573JJ0676MT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AT80573JJ0676MT - 954571-AT80573JJ0676MT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80573JJ0676MT
954571-AT80573JJ0676MT
Embedded - Embedded - Microprocessors - AT80573JJ0676MT 954571-AT80573JJ0676MT
Win Source Part Number: 954571-AT80573JJ0676 MT Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954571-AT80573JJ0676MT
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80573JJ0676MT 954571-AT80573JJ0676MT
Product Name 2660MHz LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80573JJ0676MT
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
IC MPU I386 20MHZ 132CPGA - 386-A80386DX-20 - Utmel Electronic Limited
Specs
Supply Voltage 5V; 5V
Pin Count 132
View Details