MAXLINEAR, INC.
S6100PHI-3 -- MICROPROCESSORS
MaxLinear, Inc.
Microprocessors
S6100PHI-3
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
S6100PHI-3 |
S6100PHI-3 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features
Watchdog Timer
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Architecture
RISC
Pin Count
360
Operating Temperature
-40 C (-40 F)
View Details