Texas Instruments AM3715 Sitara Processor AM3715CUS100

Description
Sitara Processor 423-FCBGA 0 to 90
Request a Quote
Description
Sitara Processor 423-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3715CUS100 is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz, packaged in a 423-pin FCCSP with 0 to 90 °C commercial temperature range. It features 32 KB instruction and data caches, 256 KB L2 cache, NEON SIMD, POWERVR SGX graphics, and multiple interfaces including USB OTG, MMC/SD, and I2C. The device supports SmartReflex technology for dynamic voltage and frequency scaling and includes an image signal processor with resize engine and video interface capabilities.

Datasheet Summary
Powered by GS/AI

The AM3715CUS100 is a Sitara ARM microprocessor based on the Cortex-A8 core, operating up to 1 GHz, packaged in a 423-pin FCCSP with 0 to 90 °C commercial temperature range. It features 32 KB instruction and data caches, 256 KB L2 cache, NEON SIMD, POWERVR SGX graphics, and multiple interfaces including USB OTG, MMC/SD, and I2C. The device supports SmartReflex technology for dynamic voltage and frequency scaling and includes an image signal processor with resize engine and video interface capabilities.

Suppliers

Company
Product
Description
Supplier Links
AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Dallas, TX, United States
AM3715 Sitara Processor
AM3715CUS100
AM3715 Sitara Processor AM3715CUS100
Sitara Processor 423-FCBGA 0 to 90

Sitara Processor 423-FCBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28246-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28246-ND
Microprocessors 296-28246-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3715CUS100 - 199027-AM3715CUS100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CUS100
199027-AM3715CUS100
Embedded - Embedded - Microprocessors - AM3715CUS100 199027-AM3715CUS100
Manufacturer: Texas Instruments Win Source Part Number: 199027-AM3715CUS100 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Speed(Frequency): 1.0GHz Security Package / Case: 423-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 199027-AM3715CUS100
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 423-FCBGA (16x16)
Speed(Frequency): 1.0GHz
Security Package / Case: 423-LFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1GHz 1.8V Embedded Microprocessor MPU - 694-AM3715CUS100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz 1.8V Embedded Microprocessor MPU
694-AM3715CUS100
1GHz 1.8V Embedded Microprocessor MPU 694-AM3715CUS100
32b ARM MPU 1GHz FCBGA 1.8V Product overview: AM3715CUS100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, 1.8V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CUS100 can be used for catalog matching and distributor lookup.

32b ARM MPU 1GHz FCBGA 1.8V Product overview: AM3715CUS100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, 1.8V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CUS100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3715CUS100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CUS100
Microprocessors AM3715CUS100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now
Microprocessors - AM3715CUS100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3715CUS100
Microprocessors AM3715CUS100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CUS100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3715CUS100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3715CUS100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3715CUS100 296-28246-ND 199027-AM3715CUS100 694-AM3715CUS100 AM3715CUS100 AM3715CUS100 AM3715CUS100
Product Name AM3715 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3715CUS100 1GHz 1.8V Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V 1.8V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; 423-FCBGA (16x16) Other; FCBGA BGA; Other; 423-LFBGA, FCBGA Other; 423-LFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Microprocessors - AM5706BCBDJEAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Microprocessors - AM5K2E02ABD25-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.5V; 1.8V; 3.3V
View Details
5 suppliers
AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers