MaxLinear, Inc. Interface - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X CLCUSB30IMP10X

Description
Manufacturer: Exar Corporation Win Source Part Number: 123721-CLCUSB30IMP10 X Packaging: Reel - TR Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 123721-CLCUSB30IMP10 X Packaging: Reel - TR Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X - 123721-CLCUSB30IMP10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X
123721-CLCUSB30IMP10X
Interface - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X 123721-CLCUSB30IMP10X
Manufacturer: Exar Corporation Win Source Part Number: 123721-CLCUSB30IMP10 X Packaging: Reel - TR Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 123721-CLCUSB30IMP10X
Packaging: Reel - TR
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 3 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
CLCUSB30IMP10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose CLCUSB30IMP10X
IC USB SWITCH 2X2 10MSOP

IC USB SWITCH 2X2 10MSOP

Supplier's Site
Analog Switches - Special Purpose - CLCUSB30IMP10X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
CLCUSB30IMP10X
Analog Switches - Special Purpose CLCUSB30IMP10X
IC USB SWITCH 2X2 10MSOP

IC USB SWITCH 2X2 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 123721-CLCUSB30IMP10X CLCUSB30IMP10X CLCUSB30IMP10X
Product Name Interface - Interface - Analog Switches - Special Purpose - CLCUSB30IMP10X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
Hex unbuffered inverter - 74AHCU04PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - CODECs - AD1837AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details