Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804757-CDK3400CTQ48
Packaging: Tray
Type: Video DAC
Mounting Style: SMD
Sampling Rate (Per Second): 100M
Data Interface: Parallel
Number of Channels: 3
Resolution (Bits): 10 b
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
IC VIDEO DAC 10BIT 100M 48TQFP Product overview: CDK3400CTQ48 from MaxLinear is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CDK3400CTQ48 can be used for catalog matching and distributor lookup.
IC VIDEO DAC 10BIT 100M 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 804757-CDK3400CTQ48 | 768-CDK3400CTQ48 | CDK3400CTQ48 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CDK3400CTQ48 | 10BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Parallel; Parallel | Parallel | |
| Packing Method | Tray | Tray | Tray; Tray |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |