MaxLinear, Inc. Controllers 88LX5153A0-BUU2C000

Description
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)
Request a Quote Datasheet
Description
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1016-88LX5153A0-BUU2C000-ND - DigiKey
Thief River Falls, MN, United States
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - 88LX5153A0-BUU2C000 - 810112-88LX5153A0-BUU2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 88LX5153A0-BUU2C000
810112-88LX5153A0-BUU2C000
Interface - Interface - Controllers - 88LX5153A0-BUU2C000 810112-88LX5153A0-BUU2C000
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810112-88LX5153A0-BU U2C000 Packaging: Tray Protocol: G.hn Function: Controller Interface: RGMII, SGMII Supplier Device Package: 186-BGA (10x10) Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 186-BGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810112-88LX5153A0-BUU2C000
Packaging: Tray
Protocol: G.hn
Function: Controller
Interface: RGMII, SGMII
Supplier Device Package: 186-BGA (10x10)
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 186-BGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)

Buy Now Datasheet
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Interface - Controllers - 88LX5153A0-BUU2C000 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
88LX5153A0-BUU2C000
Interface - Controllers 88LX5153A0-BUU2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 88LX5153A0-BUU2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
88LX5153A0-BUU2C000
Integrated Circuits (ICs) - Interface - Controllers 88LX5153A0-BUU2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site
Controllers - 88LX5153A0-BUU2C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-88LX5153A0-BUU2C000-ND 810112-88LX5153A0-BUU2C000 88LX5153A0-BUU2C000 88LX5153A0-BUU2C000 88LX5153A0-BUU2C000 88LX5153A0-BUU2C000
Product Name Controllers Interface - Interface - Controllers - 88LX5153A0-BUU2C000 Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Package Type BGA; 186-BGA 186-BGA 186-BGA BGA BGA; 186-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9882KST-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details