MaxLinear, Inc. Interface - Interface - Controllers - 88LX2718A1-NAX2C000 88LX2718A1-NAX2C000

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 858480-88LX2718A1-NA X2C000 Operating Temperature Range: -40°C ~ 70°C Features: G.hn Controller - RGMII, SGMII Interface 28-QFN (4x4) Package: 28-QFN Package: Tray Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 858480-88LX2718A1-NA X2C000 Operating Temperature Range: -40°C ~ 70°C Features: G.hn Controller - RGMII, SGMII Interface 28-QFN (4x4) Package: 28-QFN Package: Tray Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 88LX2718A1-NAX2C000 - 858480-88LX2718A1-NAX2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 88LX2718A1-NAX2C000
858480-88LX2718A1-NAX2C000
Interface - Interface - Controllers - 88LX2718A1-NAX2C000 858480-88LX2718A1-NAX2C000
Manufacturer: MaxLinear Inc Win Source Part Number: 858480-88LX2718A1-NA X2C000 Operating Temperature Range: -40°C ~ 70°C Features: G.hn Controller - RGMII, SGMII Interface 28-QFN (4x4) Package: 28-QFN Package: Tray Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.31.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 858480-88LX2718A1-NAX2C000
Operating Temperature Range: -40°C ~ 70°C
Features: G.hn Controller - RGMII, SGMII Interface 28-QFN (4x4)
Package: 28-QFN
Package: Tray
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.31.0001

Buy Now
Controllers - 88LX2718A1-NAX2C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
88LX2718A1-NAX2C000
Integrated Circuits (ICs) - Interface - Controllers 88LX2718A1-NAX2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site
Interface - Controllers - 88LX2718A1-NAX2C000 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
88LX2718A1-NAX2C000
Interface - Controllers 88LX2718A1-NAX2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858480-88LX2718A1-NAX2C000 88LX2718A1-NAX2C000 88LX2718A1-NAX2C000 88LX2718A1-NAX2C000
Product Name Interface - Interface - Controllers - 88LX2718A1-NAX2C000 Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers