Maximum Weather Instruments Wind Instrument - Maestro, PVD Brass case, Silver dial

Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.
Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Maestro, PVD Brass case, Silver dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Maestro, PVD Brass case, Silver dial
Wind Instrument - Maestro, PVD Brass case, Silver dial
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Maestro, PVD Brass case, Silver dial
Unlock Full Specs
to access all available technical data