Vaisala Automatic Weather Station AWS310

Description
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features  • WMO-compliant sensors for validated data  • Easy remote monitoring of network status via optional NM10 software  • Remote configuration management  • Long calibration intervals  • Fast delivery for preconfigured systems Key Benefits • Reliable and trusted   • Proven performance not only through extensive testing in development, but across over 20,000 field installations worldwide  • Lower operational costs   • Long calibration periods and remote configuration management mean greater efficiency - saving you time, money, and field visits  • Multiple configurations   • Commonly requested options are preconfigured, but the AWS310 is fully customizable to your specific application
Datasheet
Description
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features  • WMO-compliant sensors for validated data  • Easy remote monitoring of network status via optional NM10 software  • Remote configuration management  • Long calibration intervals  • Fast delivery for preconfigured systems Key Benefits • Reliable and trusted   • Proven performance not only through extensive testing in development, but across over 20,000 field installations worldwide  • Lower operational costs   • Long calibration periods and remote configuration management mean greater efficiency - saving you time, money, and field visits  • Multiple configurations   • Commonly requested options are preconfigured, but the AWS310 is fully customizable to your specific application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Weather Station - AWS310 - Vaisala
Burlington, MA, United States
Automatic Weather Station
AWS310
Automatic Weather Station AWS310
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements Features  • WMO-compliant sensors for validated data  • Easy remote monitoring of network status via optional NM10 software  • Remote configuration management  • Long calibration intervals  • Fast delivery for preconfigured systems Key Benefits • Reliable and trusted   • Proven performance not only through extensive testing in development, but across over 20,000 field installations worldwide  • Lower operational costs   • Long calibration periods and remote configuration management mean greater efficiency - saving you time, money, and field visits  • Multiple configurations   • Commonly requested options are preconfigured, but the AWS310 is fully customizable to your specific application

A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements

Features  • WMO-compliant sensors for validated data  • Easy remote monitoring of network status via optional NM10 software  • Remote configuration management  • Long calibration intervals  • Fast delivery for preconfigured systems

Key Benefits

 • Reliable and trusted   • Proven performance not only through extensive testing in development, but across over 20,000 field installations worldwide
 • Lower operational costs   • Long calibration periods and remote configuration management mean greater efficiency - saving you time, money, and field visits
 • Multiple configurations   • Commonly requested options are preconfigured, but the AWS310 is fully customizable to your specific application

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number AWS310
Product Name Automatic Weather Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial; Phone/modem Type Interface
Maximum Gust Survivability 168 mile/hr (270 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Thunderstorm Advanced Total Lightning Sensor - LS7002 - Vaisala
Specs
Device Classification Sensor Only
Height 86.61 inch (2200 mm)
Weight 82.47 lbs (37.4 kg)
View Details