The MAX9060–MAX9064 are small single comparators, ideal for a wide variety of portable electronics applications such as cell phones, media players, and notebooks that have extremely tight board space and power constraints. These comparators are offered in both, a miniature 4-bump UCSP™ package with a 1mm x 1mm footprint (as small as two 0402 resistors), and a 5-pin SOT23 package.
The MAX9060–MAX9064 feature an input voltage range of -0.3V to +5.5V independent of supply voltage. These devices maintain high impedance at the inputs even when powered down (VCC or VREF = 0V). They also feature internal filtering to provide high RF immunity.
The MAX9060 and MAX9061 have open-drain outputs and draw quiescent supply current from a user-supplied reference voltage, VREF, between 0.9V and 5.5V. These devices consume only 100nA (max) supply current and operate over the extended -40°C to +85°C temperature range.
The MAX9062, MAX9063 and MAX9064 are single comparators with an internal 0.2V reference. These devices feature either a push-pull or an open-drain output. They consume only 700nA (max) supply current. The MAX9062, MAX9063, and MAX9064 operate down to VCC = 1V over the extended -40°C to +85°C temperature range.
Maxim Integrated | |
---|---|
Product Category | Power Operational Amplifiers |
Product Number | MAX9064 |
Product Name | Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23 |
Standards and Certifications | RoHS |