Qorvo 1.218 GHz, 28 dB Gain, Push Pull Amplifier QPA3359

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.218 GHz, 28 dB Gain, Push Pull Amplifier - QPA3359 - Qorvo
Greensboro, NC, United States
1.218 GHz, 28 dB Gain, Push Pull Amplifier
QPA3359
1.218 GHz, 28 dB Gain, Push Pull Amplifier QPA3359
The QPA3359 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3359 offers low noise and low distortion at high efficiency consuming only 6.2 W.

The QPA3359 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3359 offers low noise and low distortion at high efficiency consuming only 6.2 W.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA3359
Product Name 1.218 GHz, 28 dB Gain, Push Pull Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-24 GHz (Ku and K-band) Driver Amplifier - CMD291P4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
Operating Range Military
View Details
34 - 36 GHz 20 Watt GaN Amplifier - QPA2226D - Qorvo
Specs
Standards and Certifications RoHS
Operating Range Military
View Details
DC-20 GHz (S, C, X, Ku and K-band) Distributed Amplifier - CMD311P34 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
Operating Range Military
View Details
X-Band 60 Watt GaN Power Amplifier - QPA2811 - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 27.9 dB
Supply Voltage (VS) 24 volts
View Details