The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 &
OPA501. They are designed to drive capacitive, inductive and resistive loads. The devices are complete with current
limiting using external resistors, and fabricated using hybrid techniques to maximize reliability, minimize size and give
top performance.
Micropac Industries, Inc. | |
---|---|
Product Category | Power Operational Amplifiers |
Product Number | 42106 |
Product Name | Power Op Amp |
Features | Single-Supply |
Output Current (Iout) | 10 amps |
Power Dissipation (PD) | 97000 milliwatts |
Output Voltage (VOM) | -17 to 17 volts |
Open-Loop Gain (AVOL) | 94 dB |