Maxim Integrated 1-to-8 I²C Bus Switches/Multiplexers with Bus Lock-up Detection, Isolation, and Notification MAX7358

Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-to-8 I²C Bus Switches/Multiplexers with Bus Lock-up Detection, Isolation, and Notification - MAX7358 - Maxim Integrated
San Jose, CA, USA
1-to-8 I²C Bus Switches/Multiplexers with Bus Lock-up Detection, Isolation, and Notification
MAX7358
1-to-8 I²C Bus Switches/Multiplexers with Bus Lock-up Detection, Isolation, and Notification MAX7358
The MAX7356/MAX7357/MAX7 358 8-channel I²C switches/multiplexer s expand the main I²C bus to any combination of 8 extended I²C buses. They enable a master on the main bus to isolate and communicate with devices or groups of devices that may otherwise have slave address conflicts. Any extended bus can be connected or disconnected by control packets from the main I²C bus writing to the main control register of these I²C switches. The MAX7357 and MAX7358 feature an enhanced mode that includes a built-in timer used to monitor all extended buses for lock-up conditions. If the clock or data line of any of these buses is low for more than 25ms (typ), a lock condition is detected. An optional interrupt can be generated through the bidirectional active-low RST/active-low INT. The master can read the bus lock-up register to find out which extended bus is locked up. The master can also enable the MAX7357 or the MAX7358 to send a "flush-out" sequence on the faulty channel. There is an optional preconnection check that can be enabled to toggle the extended bus clock and data line low then high to ensure the downstream bus is not locked high prior to connecting it to the host bus. The MAX7356/MAX7357/MAX7 358 are transparent to signals sent and received at each channel, allowing multiple masters. Any device connected to an I²C bus can transmit and receive signals; however, only the master connected to the host side of the MAX7356/MAX7357/MAX7 358 should address the device. The MAX7356/MAX7357/MAX7 358 are available in 24-pin TSSOP and TQFN packages and are specified over the extended -40°C to +85°C temperature range.

The MAX7356/MAX7357/MAX7358 8-channel I²C switches/multiplexers expand the main I²C bus to any combination of 8 extended I²C buses. They enable a master on the main bus to isolate and communicate with devices or groups of devices that may otherwise have slave address conflicts. Any extended bus can be connected or disconnected by control packets from the main I²C bus writing to the main control register of these I²C switches.
The MAX7357 and MAX7358 feature an enhanced mode that includes a built-in timer used to monitor all extended buses for lock-up conditions. If the clock or data line of any of these buses is low for more than 25ms (typ), a lock condition is detected. An optional interrupt can be generated through the bidirectional active-low RST/active-low INT. The master can read the bus lock-up register to find out which extended bus is locked up. The master can also enable the MAX7357 or the MAX7358 to send a "flush-out" sequence on the faulty channel. There is an optional preconnection check that can be enabled to toggle the extended bus clock and data line low then high to ensure the downstream bus is not locked high prior to connecting it to the host bus.
The MAX7356/MAX7357/MAX7358 are transparent to signals sent and received at each channel, allowing multiple masters. Any device connected to an I²C bus can transmit and receive signals; however, only the master connected to the host side of the MAX7356/MAX7357/MAX7358 should address the device.
The MAX7356/MAX7357/MAX7358 are available in 24-pin TSSOP and TQFN packages and are specified over the extended -40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Multiplexers
Product Number MAX7358
Product Name 1-to-8 I²C Bus Switches/Multiplexers with Bus Lock-up Detection, Isolation, and Notification
Configuration 8x1
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DBVTE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
2 suppliers
 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers
617 - 8000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8019Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 1.8 volts
View Details
2-channel analog multiplexer/demultiplexer - 74LVC1G53DC,125 - Nexperia B.V.
Specs
Configuration SPDT-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers