Nexperia B.V. 2-channel analog multiplexer/demultiplexer 74LVC1G53DC,125

Description
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Control inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Control inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-channel analog multiplexer/demultiplexer - 74LVC1G53DC,125 - Nexperia B.V.
Nijmegen, Netherlands
2-channel analog multiplexer/demultiplexer
74LVC1G53DC,125
2-channel analog multiplexer/demultiplexer 74LVC1G53DC,125
The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Control inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • High noise immunity
  • CMOS low power consumption
  • TTL interface compatibility at 3.3 V
  • Latch-up performance meets requirements of JESD 78 Class I
  • Control inputs accept voltages up to 5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3492-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3492-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3492-2-ND
1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3492-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3492-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3492-6-ND
1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-3492-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3492-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3492-1-ND
1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Analog Switch and Multiplexer IC
747-74LVC1G53DC,125
Dual SSOP Analog Switch and Multiplexer IC 747-74LVC1G53DC,125
74LVC1G53 - 2-channel analog multiplexer/demultip lexer SSOP 8-Pin Product overview: 74LVC1G53DC,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G53DC,125 can be used for catalog matching and distributor lookup.

74LVC1G53 - 2-channel analog multiplexer/demultiplexer SSOP 8-Pin Product overview: 74LVC1G53DC,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G53DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Multiplexer / Demultiplexer, 2 Nexperia - 85X3000 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer / Demultiplexer, 2 Nexperia
85X3000
Analogue Multiplexer / Demultiplexer, 2 Nexperia 85X3000
Analogue Multiplexer / Demultiplexer, 2:1, 1, 195 ohm, 1.65V to 5.5V, VSSOP, 8 RoHS Compliant: Yes

Analogue Multiplexer / Demultiplexer, 2:1, 1, 195 ohm, 1.65V to 5.5V, VSSOP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, Single, 2 Nexperia - 30AK3220 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Single, 2 Nexperia
30AK3220
Analogue Mux/demux, Single, 2 Nexperia 30AK3220
ANALOGUE MUX/DEMUX, SINGLE, 2:1, VSSOP-8; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:195ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, SINGLE, 2:1, VSSOP-8; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:195ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Multiplexer Case:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DC,125 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G53DC,125
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G53DC,125
IC MUX/DEMUX 2X1 8VSSOP

IC MUX/DEMUX 2X1 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G53DC,125
Analog Switches, Multiplexers, Demultiplexers 74LVC1G53DC,125
1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

1 Circuit IC Switch 2:1 10Ohm 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC1G53DC,125 1727-3492-2-ND 747-74LVC1G53DC,125 85X3000 30AK3220 74LVC1G53DC,125 74LVC1G53DC,125
Product Name 2-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Dual SSOP Analog Switch and Multiplexer IC Analogue Multiplexer / Demultiplexer, 2 Nexperia Analogue Mux/demux, Single, 2 Nexperia Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts 1.65 to ? volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT765-1 SOT765-1 "8-VFSOP SOP; 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-2782-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 - 1008449-74HC4051DB,118 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4053DB,118-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers
Quad Analog Switch and Multiplexer IC - 743-74HC158D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers