Maxim Integrated +5V, Serial Input, Voltage-Output 14-Bit DACs MAX544

Datasheet

Suppliers

Company
Product
Description
Supplier Links
+5V, Serial Input, Voltage-Output 14-Bit DACs - MAX544 - Maxim Integrated
San Jose, CA, USA
+5V, Serial Input, Voltage-Output 14-Bit DACs
MAX544
+5V, Serial Input, Voltage-Output 14-Bit DACs MAX544
The MAX544/MAX545 are serial-input, voltage-output, 14-bit digital-to-analog converters (DACs) that operate from a single +5V supply. They provide 14-bit performance (±0.5LSB INL and ±0.9LSB DNL) over temperature without any adjustments. The DAC output is unbuffered, resulting in a low supply current of 0.3mA and a low offset error of 0.6mV. The DAC output range is 0V to VREF. For bipolar operation, matched scaling resistors are provided in the MAX545 for use with an external precision op amp (such as the MAX400), generating a ±VREF output swing. The MAX545 also includes Kelvin-sense connections for the reference and analog ground pins to reduce layout sensitivity. A 16-bit serial word is used to load data into the DAC latch. The 10MHz, 3-wire serial interface is compatible with SPI™/QSPI™/MICROWIRE ™, and it also interfaces directly with optocouplers for applications requiring isolation. A power-on reset circuit clears the DAC output to 0V (unipolar mode) when power is initially applied. The MAX544 is available in 8-pin plastic DIP and SO packages. The MAX545 is available in 14-pin plastic DIP and SO packages.

The MAX544/MAX545 are serial-input, voltage-output, 14-bit digital-to-analog converters (DACs) that operate from a single +5V supply. They provide 14-bit performance (±0.5LSB INL and ±0.9LSB DNL) over temperature without any adjustments. The DAC output is unbuffered, resulting in a low supply current of 0.3mA and a low offset error of 0.6mV.
The DAC output range is 0V to VREF. For bipolar operation, matched scaling resistors are provided in the MAX545 for use with an external precision op amp (such as the MAX400), generating a ±VREF output swing. The MAX545 also includes Kelvin-sense connections for the reference and analog ground pins to reduce layout sensitivity. A 16-bit serial word is used to load data into the DAC latch. The 10MHz, 3-wire serial interface is compatible with SPI™/QSPI™/MICROWIRE™, and it also interfaces directly with optocouplers for applications requiring isolation. A power-on reset circuit clears the DAC output to 0V (unipolar mode) when power is initially applied. The MAX544 is available in 8-pin plastic DIP and SO packages. The MAX545 is available in 14-pin plastic DIP and SO packages.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX544
Product Name +5V, Serial Input, Voltage-Output 14-Bit DACs
Interface Type Serial; SPI
Package Type SOIC; PDIP
Pins 8
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface - DAC715PLG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details
192 kHz, Low Cost Stereo D/A Converter - WM8761 - Cirrus Logic, Inc.
Specs
Package Type 14 SOIC
Pins 14
Resolution 24 bits
View Details