DAC, 16BIT, NSOIC-14; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:NSOIC; No. of Pins:14Pins; Data Interface:SPI; Operating Temperature Min:0°C RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Digital-to-Analog Converters |
Product Number | 73Y4922 |
Product Name | Dac, 16Bit, Nsoic-14; Resolution (Bits) Maxim Integrated/analog Devices |
Resolution | 16 bits |