Dual 3:1 Audio Clickless Switches with Negative Rail - 1/3 input shunt
Maxim Integrated | |
---|---|
Product Category | IC Analog Multiplexers |
Product Number | MAX4930 |
Product Name | Dual 3:1 Audio Clickless Switches with Negative Rail - 1/3 input shunt |
Configuration | 3x1 |
Supply Voltage (VS) | 1.8 to 5.5 volts |
Ron | 0.8000 ohms |
CON | 450 pF |