- Trained on our vast library of engineering resources.

Texas Instruments SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer SN74HC4852QPWRQ1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer - SN74HC4852QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer
SN74HC4852QPWRQ1
SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer SN74HC4852QPWRQ1
Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 125

Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 125

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24508-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24508-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-24508-1-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24508-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24508-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-24508-2-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24508-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24508-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-24508-6-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4852QPWRQ1
Analog Switches, Multiplexers, Demultiplexers SN74HC4852QPWRQ1
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4852QPWRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852QPWRQ1
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1 - 065523-SN74HC4852QPWRQ1 - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1
065523-SN74HC4852QPWRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1 065523-SN74HC4852QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 065523-SN74HC4852QPW RQ1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 39ns, 78ns Channel Capacitance(CS off, CD off): 22pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065523-SN74HC4852QPWRQ1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 39ns, 78ns
Channel Capacitance(CS off, CD off): 22pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4852QPWRQ1 296-24508-1-ND SN74HC4852QPWRQ1 SN74HC4852QPWRQ1 065523-SN74HC4852QPWRQ1
Product Name SN74HC4852-Q1 Automotive Catalog Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852QPWRQ1
Configuration 2 X 1:4 MUX 4x1
Applications Automotive
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 195 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with TTL inputs - CD74HCT4052E - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051ME4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
SN74HC4066 Quadruple Bilateral Analog Switches - SN74HC4066PW - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
7 suppliers
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer - CD74HC4067M - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers