Qorvo MHB, GNSS, and 2.4GHz WiFi Antennaplexer QM28014

Description
MHB, GNSS, and 2.4GHz WiFi Antennaplexer
Request a Quote Datasheet
Description
MHB, GNSS, and 2.4GHz WiFi Antennaplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHB, GNSS, and 2.4GHz WiFi Antennaplexer - QM28014 - Qorvo
Greensboro, NC, United States
MHB, GNSS, and 2.4GHz WiFi Antennaplexer
QM28014
MHB, GNSS, and 2.4GHz WiFi Antennaplexer QM28014
MHB, GNSS, and 2.4GHz WiFi Antennaplexer

MHB, GNSS, and 2.4GHz WiFi Antennaplexer

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Multiplexers
Product Number QM28014
Product Name MHB, GNSS, and 2.4GHz WiFi Antennaplexer
Package Type Leadless SMT
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details