Maxim Integrated ±15kV ESD-Protected, +5V RS-232 Transceivers MAX241E

Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD-Protected, +5V RS-232 Transceivers - MAX241E - Maxim Integrated
San Jose, CA, USA
±15kV ESD-Protected, +5V RS-232 Transceivers
MAX241E
±15kV ESD-Protected, +5V RS-232 Transceivers MAX241E
The MAX202E-MAX213E, MAX232E/MAX241E line drivers/receivers are designed for RS-232 and V.28 communications in harsh environments. Each transmitter output and receiver input is protected against ±15kV electrostatic discharge (ESD) shocks, without latchup. The various combinations of features are outlined in the Selector Guide. The drivers and receivers for all ten devices meet all EIA/TIA-232E and CCITT V.28 specifications at data rates up to 120kbps, when loaded in accordance with the EIA/TIA-232E specification. The MAX211E/MAX213E/MAX2 41E are available in 28-pin SO packages, as well as a 28-pin SSOP that uses 60% less board space. The MAX202E/MAX232E come in 16-pin TSSOP, narrow SO, wide SO, and DIP packages. The MAX203E comes in a 20-pin DIP/SO package, and needs no external charge-pump capacitors. The MAX205E comes in a 24-pin wide DIP package, and also eliminates external charge-pump capacitors. The MAX206E/MAX207E/MAX2 08E come in 24-pin SO, SSOP, and narrow DIP packages. The MAX232E/MAX241E operate with four 1µF capacitors, while the MAX202E/MAX206E/MAX2 07E/MAX208E/MAX211E/ MAX213E operate with four 0.1µF capacitors, further reducing cost and board space.

The MAX202E-MAX213E, MAX232E/MAX241E line drivers/receivers are designed for RS-232 and V.28 communications in harsh environments. Each transmitter output and receiver input is protected against ±15kV electrostatic discharge (ESD) shocks, without latchup. The various combinations of features are outlined in the Selector Guide. The drivers and receivers for all ten devices meet all EIA/TIA-232E and CCITT V.28 specifications at data rates up to 120kbps, when loaded in accordance with the EIA/TIA-232E specification.
The MAX211E/MAX213E/MAX241E are available in 28-pin SO packages, as well as a 28-pin SSOP that uses 60% less board space. The MAX202E/MAX232E come in 16-pin TSSOP, narrow SO, wide SO, and DIP packages. The MAX203E comes in a 20-pin DIP/SO package, and needs no external charge-pump capacitors. The MAX205E comes in a 24-pin wide DIP package, and also eliminates external charge-pump capacitors. The MAX206E/MAX207E/MAX208E come in 24-pin SO, SSOP, and narrow DIP packages. The MAX232E/MAX241E operate with four 1µF capacitors, while the MAX202E/MAX206E/MAX207E/MAX208E/MAX211E/MAX213E operate with four 0.1µF capacitors, further reducing cost and board space.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Interfaces
Product Number MAX241E
Product Name ±15kV ESD-Protected, +5V RS-232 Transceivers
Device Type Line / Bus Driver; Transceiver
Features RoHS
Supply Voltage 5V; Other; 5.0
# of Tx 4 #
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS356J - Rochester Electronics
Specs
Package Type DIP; DIP14
View Details
2 suppliers
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
27bit LVDS Dual-out Transmitter - BU90T82 - ROHM Semiconductor GmbH
Specs
Technology LVDS
Device Type Transmitter
Features RoHS
View Details
3 suppliers
 - 1460943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer
Package Type SOT-25
Pins 5 #
View Details