Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = 74LVC
Logic Function = Driver, Inverting Buffer
Number of Channels per Chip = 1
Input Type = Single Ended
Output Type = Open Drain
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOT-25
Pin Count = 5
Maximum Low Level Output Current = 32mA
RS Components, Ltd. | |
---|---|
Product Category | IC Interfaces |
Product Number | 1460943 |
Device Type | Line / Bus Driver; Buffer |