The DS3911 is a quad, 10-bit delta-sigma output, nonvolatile (NV) controller that features an on-chip temperature sensor and associated analog-to-digital converter (ADC). The integrated temperature sensor indexes the up to 2°C resolution NV lookup tables (LUTs), encompassing a -40°C to +100°C temperature range. The LUT directly drives the delta-sigma digital-to-analog converter (DAC) outputs. This flexible LUT-based architecture allows the device to provide a temperature-compensa
Maxim Integrated | |
---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips |
Product Number | DS3911 |
Product Name | Temperature-Controlled, Nonvolatile, I²C Quad DAC |
Interface Type | Serial; I2C |
Package Type | TDFN |
Pins | 14 |
Resolution | 10 bits |