Cirrus Logic, Inc. Stereo D/A Converter with 2VRMSLine Driver WM8521

Description
The WM8521 is a 192kHz stereo DAC with an integrated output op-amp stage, designed to generate a 2.0VRMS output signal directly, so reducing external component requirements in digital audio applications. WM8521 comes in the WM8521H9 variant which offers different line drive output capabilities and outputs 2.0VRMS at 9V supply. WM8521 is designed for cost sensitive consumer digital audio applications requiring 2VRMS line output. A 24-bit multi-bit sigma delta DAC is used with oversampling digital interpolation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8kHz to 192kHz are supported. The audio interface supports I²S, Right Justified and DSP digital audio formats. The devices are controlled via a hardware interface which provides access to features including de-emphasis, mute and data formats. These devices are pin equivalent and are available in a 14-pin SOIC package. Features Audio Performance DAC SNR 98dB (’A’ weighted @ 48kHz) THD -81dB (’A’ weighted @ 48kHz) DAC Sampling Frequency: 8kHz - 192kHz Pin Selectable Audio Data Interface Format I²S, 16-bit Right Justified or 16-bit DSP 2.0 VRMS output at 12V or 9V supply 8.2V to 13.2V analog, 2.7V to 3.6V Digital Supply 14-pin SOIC Package
Description
The WM8521 is a 192kHz stereo DAC with an integrated output op-amp stage, designed to generate a 2.0VRMS output signal directly, so reducing external component requirements in digital audio applications. WM8521 comes in the WM8521H9 variant which offers different line drive output capabilities and outputs 2.0VRMS at 9V supply. WM8521 is designed for cost sensitive consumer digital audio applications requiring 2VRMS line output. A 24-bit multi-bit sigma delta DAC is used with oversampling digital interpolation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8kHz to 192kHz are supported. The audio interface supports I²S, Right Justified and DSP digital audio formats. The devices are controlled via a hardware interface which provides access to features including de-emphasis, mute and data formats. These devices are pin equivalent and are available in a 14-pin SOIC package. Features Audio Performance DAC SNR 98dB (’A’ weighted @ 48kHz) THD -81dB (’A’ weighted @ 48kHz) DAC Sampling Frequency: 8kHz - 192kHz Pin Selectable Audio Data Interface Format I²S, 16-bit Right Justified or 16-bit DSP 2.0 VRMS output at 12V or 9V supply 8.2V to 13.2V analog, 2.7V to 3.6V Digital Supply 14-pin SOIC Package

Suppliers

Company
Product
Description
Supplier Links
Stereo D/A Converter with 2VRMSLine Driver - WM8521 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo D/A Converter with 2VRMSLine Driver
WM8521
Stereo D/A Converter with 2VRMSLine Driver WM8521
The WM8521 is a 192kHz stereo DAC with an integrated output op-amp stage, designed to generate a 2.0VRMS output signal directly, so reducing external component requirements in digital audio applications. WM8521 comes in the WM8521H9 variant which offers different line drive output capabilities and outputs 2.0VRMS at 9V supply. WM8521 is designed for cost sensitive consumer digital audio applications requiring 2VRMS line output. A 24-bit multi-bit sigma delta DAC is used with oversampling digital interpolation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8kHz to 192kHz are supported. The audio interface supports I²S, Right Justified and DSP digital audio formats. The devices are controlled via a hardware interface which provides access to features including de-emphasis, mute and data formats. These devices are pin equivalent and are available in a 14-pin SOIC package. Features Audio Performance DAC SNR 98dB (’A’ weighted @ 48kHz) THD -81dB (’A’ weighted @ 48kHz) DAC Sampling Frequency: 8kHz - 192kHz Pin Selectable Audio Data Interface Format I²S, 16-bit Right Justified or 16-bit DSP 2.0 VRMS output at 12V or 9V supply 8.2V to 13.2V analog, 2.7V to 3.6V Digital Supply 14-pin SOIC Package

The WM8521 is a 192kHz stereo DAC with an integrated output op-amp stage, designed to generate a 2.0VRMS output signal directly, so reducing external component requirements in digital audio applications. WM8521 comes in the WM8521H9 variant which offers different line drive output capabilities and outputs 2.0VRMS at 9V supply. WM8521 is designed for cost sensitive consumer digital audio applications requiring 2VRMS line output. A 24-bit multi-bit sigma delta DAC is used with oversampling digital interpolation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8kHz to 192kHz are supported. The audio interface supports I²S, Right Justified and DSP digital audio formats. The devices are controlled via a hardware interface which provides access to features including de-emphasis, mute and data formats. These devices are pin equivalent and are available in a 14-pin SOIC package.

Features

  • Audio Performance
  • DAC SNR 98dB (’A’ weighted @ 48kHz)
  • THD -81dB (’A’ weighted @ 48kHz)
  • DAC Sampling Frequency: 8kHz - 192kHz
  • Pin Selectable Audio Data Interface Format
  • I²S, 16-bit Right Justified or 16-bit DSP
  • 2.0 VRMS output at 12V or 9V supply
  • 8.2V to 13.2V analog, 2.7V to 3.6V Digital Supply
  • 14-pin SOIC Package
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8521
Product Name Stereo D/A Converter with 2VRMSLine Driver
Package Type 14 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Digital to Analogue Converters - 6977000P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8718S - 213994-WM8718S - Win Source Electronics
Specs
Interface Type DSP, I2S
Package Type SOP; SSOP; 20-SSOP
Packing Method Tube; Tube/Rail
View Details
2 suppliers