From Maxim Integrated Products, a range of analogue switches and multiplexers to suit a wide variety of purposes.
Configuration = Quad SPST
Package Type = PDIP
Mounting Type = Through Hole
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Number of Outputs per Element = 4
From Maxim Integrated Products, a range of analogue switches and multiplexers to suit a wide variety of purposes.
Configuration = Quad SPST
Package Type = PDIP
Mounting Type = Through Hole
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Height = 4.45mm
Delivery on production packaging - Tube. This product is non-returnable.
From Maxim Integrated Products, a range of analogue switches and multiplexers to suit a wide variety of purposes.
Configuration = Quad SPST
Package Type = PDIP
Mounting Type = Through Hole
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Height = 4.45mm
Manufacturer: Maxim Integrated
Win Source Part Number: 137335-DG201ACJ+
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 20pC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 200 Ohm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±4.5 V to 18 V
Max Switch Time (Ton,Toff): 600ns, 450ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 9237579 | 137335-DG201ACJ+ |
Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ACJ+ | |
Supply Voltage (VS) | -15 to 15 volts |