MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7092-711
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7092-711-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Body Shape
Cylindrical
Measurement Range
0.0472 inch (1.2 mm)
Repeatability
0.0039 mils (0.1000 µm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Allegro MicroSystems Inc.
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details