MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7072-711
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7072-711-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Body Shape
Cylindrical
Measurement Range
0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Sensor Technology
Optical Triangulation Position Sensor
Body Shape
Rectangular
Measurement Range
0.3937 to 19.69 inch (10 to 500 mm)
View Details
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details