Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209K102

Description
FERRITE BEAD 1K OHM 2012 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 2012 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209K102CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K102CT-ND
Ferrite Beads and Chips 5262-EBMS201209K102CT-ND
FERRITE BEAD 1K OHM 2012 1LN

FERRITE BEAD 1K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209K102TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K102TR-ND
Ferrite Beads and Chips 5262-EBMS201209K102TR-ND
FERRITE BEAD 1 KOHM 0805 1LN

FERRITE BEAD 1 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209K102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K102DKR-ND
Ferrite Beads and Chips 5262-EBMS201209K102DKR-ND
FERRITE BEAD 1K OHM 2012 1LN

FERRITE BEAD 1K OHM 2012 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209K102CT-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176492-5 - TE Connectivity
Specs
Impedance 68 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers