Coilcraft, Inc. Inductor and Choke 0603LS-153XJRC

Description
Chip Inductors Product overview: 0603LS-153XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XJRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Chip Inductors Product overview: 0603LS-153XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XJRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-0603LS-153XJRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-0603LS-153XJRC
Inductor and Choke 71-0603LS-153XJRC
Chip Inductors Product overview: 0603LS-153XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XJRC can be used for catalog matching and distributor lookup.

Chip Inductors Product overview: 0603LS-153XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XJRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033830-0603LS-153XJRC
Inductors, Coils, Chokes - Fixed Inductors 1033830-0603LS-153XJRC
Win Source Part Number: 1033830-0603LS-153XJ RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603LS Package: Strip Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.044" (1.11mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ceramic, Ferrite Frequency - Self Resonant: 23MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 7.1Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.071" L x 0.050" W (1.80mm x 1.27mm) Alternative Parts (Cross-Reference): 0603LS-153XJRC0603LS 153XJRC; Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-0603LS-153XJRC

Win Source Part Number: 1033830-0603LS-153XJRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603LS
Package: Strip
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.044" (1.11mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ceramic, Ferrite
Frequency - Self Resonant: 23MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 7.1Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.071" L x 0.050" W (1.80mm x 1.27mm)
Alternative Parts (Cross-Reference): 0603LS-153XJRC0603LS153XJRC;
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-0603LS-153XJRC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603LS-153XJRC 1033830-0603LS-153XJRC
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers