TE Connectivity Ferrite Beads and Chips BMB2A0120BN3

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 400mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB2A0120BN3-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB2A0120BN3-ND
Ferrite Beads and Chips BMB2A0120BN3-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 400mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity - 04X5955 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity
04X5955
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity 04X5955
FERRITE BEAD, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:300mA; Product Range:BMB-B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:300mA; Product Range:BMB-B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number BMB2A0120BN3-ND 04X5955
Product Name Ferrite Beads and Chips Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Automotive 0.022uH 250MHz 0.7A Inductor and Choke - 71-0603CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176749-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers