Test Essentials™ Lab Adapters are designed for daily use in microwave and RF labs, featuring excellent electrical performance, rugged construction, and high reliability. The TE-A-292-MF model is a 2.92mm male to 2.92mm female adapter with a frequency range of DC to 40.0 GHz and a VSWR of 1.14. All Test Essentials™ Lab Adapters are available in SMA, N, 3.5mm, 2.92mm, 2.4mm, and 1.85mm configurations in both in-series and between-series types.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-292-MF |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |