The CC-A-292-FF is a 2.92mm female-to-female coaxial adapter in the ColorConnect™ Precision Adapters series, designed for lab and field use with high performance and visual compatibility indicators per the IEEE high-frequency connector color convention. It operates from DC to 40.0 GHz with a VSWR of 1.14. The adapter is part of a family available in N Type, 3.5mm, 2.92mm, 2.4mm, and 1.85mm configurations, with distinct color coding to prevent improper mating. The series is constructed for durability and reliable repeatable connections.
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | CC-A-292-FF |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |