StabilityPlus™ SP-185 microwave/RF cable assemblies are phase- and amplitude-stable interconnects designed for high-frequency test applications, including vector network analyzers and automated test systems. The SP-185 supports frequencies up to 67 GHz with a typical phase stability of ±6° and amplitude stability of ±0.05 dB under flexure. It features a blue color-coded connector for compatibility identification, a 1.85mm interface, 50 ohm nominal impedance, and a maximum outer cable diameter of 5 mm. The cable has a minimum static bend radius of 25.4 mm, a dynamic bend radius of 50.8 mm, and exceeds 15,000 flex life cycles. It operates from -55°C to 105°C, complies with RoHS/REACH, and has a velocity of propagation of 74% (nominal).
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-185-MM-36 |
| Product Name | Stability Cables |
| Application | RF |