StabilityPlus™ SP-24 cable assemblies are phase-stable and amplitude-stable microwave/RF cable assemblies designed for high-repeatability measurements in vector network analyzers, bench-top testing, and ATE systems. They feature a 2.4mm connector, operate up to 50 GHz, and exhibit a typical phase stability of ±4° and amplitude stability of ±0.05 dB with flexure. The cable is color-coded green for compatibility identification, has a nominal impedance of 50 Ω, a typical VSWR of 1.15:1, and insertion loss of 0.95 dB/ft. The cable has a maximum outer diameter of 0.25 in (6.35 mm), a minimum static bend radius of 1.0 in (25.4 mm), and a dynamic bend radius of 2.0 in (50.8 mm). Flex life exceeds 15,000 cycles, and connector mating cycles exceed 5,000. Operating temperature ranges from -55°C to 105°C, and the assembly is RoHS/REACH compliant.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-24-MF-24 |
| Product Name | Stability Cables |
| Application | RF |