StabilityPlus™ SP-24 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-frequency test applications, featuring a 2.4mm connector interface, 50-ohm impedance, and a maximum frequency of 50 GHz. The cable has a typical phase stability of ±4° and amplitude stability of ±0.05 dB with flexure, a nominal impedance of 50 ohms, a maximum outer diameter of 0.25 in (6.35 mm), and a flex life exceeding 15,000 cycles. It is color-coded green for compatibility identification and operates from -55°C to 105°C. The assembly is RoHS/REACH compliant and rated for >5,000 connector mating cycles.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-24-MM-60 |
| Product Name | Stability Cables |
| Application | RF |