Maury Microwave Coaxial Adapters 8828C2

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8828C2 is a Type N female to Type N male in-series precision adapter designed for high-frequency measurement applications, featuring a DC to 18 GHz frequency range with a maximum VSWR of 1.11 above 10.0 GHz and an insertion length of 2.500 inches (6.35 cm). It is constructed with stainless steel bodies and gold-plated, heat-treated beryllium copper center conductors, compliant with IEEE 287 GPC Type N and MIL-C-39012/1 and /2 standards, and features a 0.75-inch hex coupling nut for proper torque application of 12 in. lbs.

Datasheet Summary
Powered by GS/AI

The 8828C2 is a Type N female to Type N male in-series precision adapter designed for high-frequency measurement applications, featuring a DC to 18 GHz frequency range with a maximum VSWR of 1.11 above 10.0 GHz and an insertion length of 2.500 inches (6.35 cm). It is constructed with stainless steel bodies and gold-plated, heat-treated beryllium copper center conductors, compliant with IEEE 287 GPC Type N and MIL-C-39012/1 and /2 standards, and features a 0.75-inch hex coupling nut for proper torque application of 12 in. lbs.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8828C2 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8828C2
Coaxial Adapters 8828C2
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8828C2
Product Name Coaxial Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-35-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 26.500 GHz
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type TNC
Gender Male / Plug
Frequency 20.000 GHz
View Details
Coaxial Adapters - TE-A-35N-FF - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - 8028B1 - Maury Microwave
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Frequency 10.000 GHz
View Details