Test Essentials™ Lab Adapter TE-A-35N-FF is a 3.5mm female to N female coaxial adapter designed for microwave and RF applications up to 18.0 GHz with a maximum VSWR of 1.14. It features rugged construction for durability and repeatable mating in lab and production environments.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-35N-FF |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |