The 2925D is a 3.5mm male to Precision TNC male coaxial adapter with a maximum VSWR of 1.074 (2.73 inches) and is usable up to 16 GHz. It has a frequency range of DC to 16 GHz, with VSWR specifications of ≤1.04 for DC-4 GHz, ≤1.06 for 4-12 GHz, and ≤1.08 for 12-16 GHz.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2925D |
| Product Name | Coaxial Adapters |
| Connector Type | TNC |