The 7826C1 is a 1.85mm male to 2.92mm female coaxial adapter designed for high-frequency applications up to 67 GHz, with a maximum VSWR of 1.12 from 20.0 to 40.0 GHz. It has an insertion length of 0.657 inches (1.669 cm) and is engineered for phase matching and durable, repeatable connections in test and measurement systems. The adapter features instrument-grade air-interface connectors compliant with IEEE Std 287 for GPC1.85 and GPC2.92, and is rated for use with precision VNAs. This model belongs to a phase-matched series suitable for non-insertable device measurements.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7826C1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |