The 8009B1 is a calibration-grade coaxial adapter designed to connect NMD3.5mm female test port connectors to 3.5mm male connectors, supporting frequencies from DC to 26.5 GHz with a maximum VSWR of 1.12. It has an insertion length of 1.490 inches (3.79 cm) and is constructed for rugged, repeatable use with VNA test ports, serving as a protective interface to extend equipment life and maintain measurement integrity.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8009B1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |