The 8719B1 is a calibration-grade coaxial adapter with an NMD 2.92mm female connector on one side and a 2.92mm male connector on the other, designed for direct connection to_keysight PNA series VNA test ports. It operates from DC to 40 GHz with a maximum VSWR of 1.12 in the 20.0 to 40.0 GHz range and has an insertion length of 1.23 inches (3.12 cm). The adapter is ruggedized for long life and provides stable, repeatable connections while protecting the VNA test port from wear. It complies with IEEE Std 287 for instrument-grade precision connectors.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8719B1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |