Shenzhen Great Precision Ceramic CO., LTD. Beryllium oxide ceramic substrate(BeO)

Description
Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave technology, electric vacuum technology, nuclear technology, micro The field of electronics and optoelectronic technology is widely used. Beryllium Oxide Ceramic Substrate Applications Beryllium oxide ceramics have been widely used because of their electromechanical and thermal properties unmatched by other ceramics. Especially in high-power semiconductor devices, high-power integrated circuits, high-power microwave vacuum devices and nuclear reactors, it has always been the mainstream ceramic material for the preparation of high thermal conductivity components, and it plays a very important role in the military field and the national economy. BeO ceramic products are also a refractory material. BeO ceramic crucibles can be used to melt rare metals and precious metals, especially where high-purity metals or alloys are required. The working temperature of the crucible can reach 2000°C. Due to its high melting temperature (approximately 2550°C), high chemical stability (alkali resistance), thermal stability and purity, BeO ceramics can also be used to melt uranium and plutonium. In addition, these crucibles have also been successfully used to make standard samples of silver, gold and platinum. BeO’s high degree of “transparency” to electromagnetic radiation allows the use of induction heating to smelt the metal samples in it. In avionics technology conversion circuits and aircraft and satellite communication systems, BeO is widely used as bracket components and assembly parts; it also has application prospects in spacecraft electronics. The use of BeO ceramics has particularly high thermal shock resistance and can be used in the squib of jet aircraft. Metal-coated BeO sheets have been used in the control system of aircraft driving devices; Ford and General Motors have used metal-sprayed beryllium oxide linings in automobile ignition devices. BeO ceramics have good thermal conductivity and are easy to be miniaturized. They have broad application prospects in the laser field. For example, BeO lasers have higher efficiency and higher output power than quartz lasers. Beryllium Oxide Ceramic Basic Information The melting temperature of beryllium oxide ranges from 2530°C to 2570°C, and its theoretical density is 3.02g/cm³. It can be used for a long time at 1800°C in a vacuum, and can be used at 2000°C in an inert gas, and only volatilizes at 1800°C in an oxidizing atmosphere. The most outstanding performance of beryllium oxide ceramics is its large thermal conductivity (the thermal conductivity λ is 200-250W/(mK)), which is similar to metal aluminum and 6-10 times that of aluminum oxide. Therefore, BeO ceramics is a unique electrical and thermal And mechanical properties of precision ceramic materials. Beryllium Oxide(BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote
Description
Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave technology, electric vacuum technology, nuclear technology, micro The field of electronics and optoelectronic technology is widely used. Beryllium Oxide Ceramic Substrate Applications Beryllium oxide ceramics have been widely used because of their electromechanical and thermal properties unmatched by other ceramics. Especially in high-power semiconductor devices, high-power integrated circuits, high-power microwave vacuum devices and nuclear reactors, it has always been the mainstream ceramic material for the preparation of high thermal conductivity components, and it plays a very important role in the military field and the national economy. BeO ceramic products are also a refractory material. BeO ceramic crucibles can be used to melt rare metals and precious metals, especially where high-purity metals or alloys are required. The working temperature of the crucible can reach 2000°C. Due to its high melting temperature (approximately 2550°C), high chemical stability (alkali resistance), thermal stability and purity, BeO ceramics can also be used to melt uranium and plutonium. In addition, these crucibles have also been successfully used to make standard samples of silver, gold and platinum. BeO’s high degree of “transparency” to electromagnetic radiation allows the use of induction heating to smelt the metal samples in it. In avionics technology conversion circuits and aircraft and satellite communication systems, BeO is widely used as bracket components and assembly parts; it also has application prospects in spacecraft electronics. The use of BeO ceramics has particularly high thermal shock resistance and can be used in the squib of jet aircraft. Metal-coated BeO sheets have been used in the control system of aircraft driving devices; Ford and General Motors have used metal-sprayed beryllium oxide linings in automobile ignition devices. BeO ceramics have good thermal conductivity and are easy to be miniaturized. They have broad application prospects in the laser field. For example, BeO lasers have higher efficiency and higher output power than quartz lasers. Beryllium Oxide Ceramic Basic Information The melting temperature of beryllium oxide ranges from 2530°C to 2570°C, and its theoretical density is 3.02g/cm³. It can be used for a long time at 1800°C in a vacuum, and can be used at 2000°C in an inert gas, and only volatilizes at 1800°C in an oxidizing atmosphere. The most outstanding performance of beryllium oxide ceramics is its large thermal conductivity (the thermal conductivity λ is 200-250W/(mK)), which is similar to metal aluminum and 6-10 times that of aluminum oxide. Therefore, BeO ceramics is a unique electrical and thermal And mechanical properties of precision ceramic materials. Beryllium Oxide(BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beryllium oxide ceramic substrate(BeO) -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Beryllium oxide ceramic substrate(BeO)
Beryllium oxide ceramic substrate(BeO)
Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave technology, electric vacuum technology, nuclear technology, micro The field of electronics and optoelectronic technology is widely used. Beryllium Oxide Ceramic Substrate Applications Beryllium oxide ceramics have been widely used because of their electromechanical and thermal properties unmatched by other ceramics. Especially in high-power semiconductor devices, high-power integrated circuits, high-power microwave vacuum devices and nuclear reactors, it has always been the mainstream ceramic material for the preparation of high thermal conductivity components, and it plays a very important role in the military field and the national economy. BeO ceramic products are also a refractory material. BeO ceramic crucibles can be used to melt rare metals and precious metals, especially where high-purity metals or alloys are required. The working temperature of the crucible can reach 2000°C. Due to its high melting temperature (approximately 2550°C), high chemical stability (alkali resistance), thermal stability and purity, BeO ceramics can also be used to melt uranium and plutonium. In addition, these crucibles have also been successfully used to make standard samples of silver, gold and platinum. BeO’s high degree of “transparency” to electromagnetic radiation allows the use of induction heating to smelt the metal samples in it. In avionics technology conversion circuits and aircraft and satellite communication systems, BeO is widely used as bracket components and assembly parts; it also has application prospects in spacecraft electronics. The use of BeO ceramics has particularly high thermal shock resistance and can be used in the squib of jet aircraft. Metal-coated BeO sheets have been used in the control system of aircraft driving devices; Ford and General Motors have used metal-sprayed beryllium oxide linings in automobile ignition devices. BeO ceramics have good thermal conductivity and are easy to be miniaturized. They have broad application prospects in the laser field. For example, BeO lasers have higher efficiency and higher output power than quartz lasers. Beryllium Oxide Ceramic Basic Information The melting temperature of beryllium oxide ranges from 2530°C to 2570°C, and its theoretical density is 3.02g/cm³. It can be used for a long time at 1800°C in a vacuum, and can be used at 2000°C in an inert gas, and only volatilizes at 1800°C in an oxidizing atmosphere. The most outstanding performance of beryllium oxide ceramics is its large thermal conductivity (the thermal conductivity λ is 200-250W/(mK)), which is similar to metal aluminum and 6-10 times that of aluminum oxide. Therefore, BeO ceramics is a unique electrical and thermal And mechanical properties of precision ceramic materials. Beryllium Oxide(BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Advantages Of Beryllium Oxide Ceramic Substrate

Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave technology, electric vacuum technology, nuclear technology, micro The field of electronics and optoelectronic technology is widely used.


Beryllium Oxide Ceramic Substrate Applications

Beryllium oxide ceramics have been widely used because of their electromechanical and thermal properties unmatched by other ceramics. Especially in high-power semiconductor devices, high-power integrated circuits, high-power microwave vacuum devices and nuclear reactors, it has always been the mainstream ceramic material for the preparation of high thermal conductivity components, and it plays a very important role in the military field and the national economy.

BeO ceramic products are also a refractory material. BeO ceramic crucibles can be used to melt rare metals and precious metals, especially where high-purity metals or alloys are required. The working temperature of the crucible can reach 2000°C. Due to its high melting temperature (approximately 2550°C), high chemical stability (alkali resistance), thermal stability and purity, BeO ceramics can also be used to melt uranium and plutonium. In addition, these crucibles have also been successfully used to make standard samples of silver, gold and platinum. BeO’s high degree of “transparency” to electromagnetic radiation allows the use of induction heating to smelt the metal samples in it.

In avionics technology conversion circuits and aircraft and satellite communication systems, BeO is widely used as bracket components and assembly parts; it also has application prospects in spacecraft electronics. The use of BeO ceramics has particularly high thermal shock resistance and can be used in the squib of jet aircraft. Metal-coated BeO sheets have been used in the control system of aircraft driving devices; Ford and General Motors have used metal-sprayed beryllium oxide linings in automobile ignition devices. BeO ceramics have good thermal conductivity and are easy to be miniaturized. They have broad application prospects in the laser field. For example, BeO lasers have higher efficiency and higher output power than quartz lasers.


Beryllium Oxide Ceramic Basic Information

The melting temperature of beryllium oxide ranges from 2530°C to 2570°C, and its theoretical density is 3.02g/cm³.

It can be used for a long time at 1800°C in a vacuum, and can be used at 2000°C in an inert gas, and only volatilizes at 1800°C in an oxidizing atmosphere.

The most outstanding performance of beryllium oxide ceramics is its large thermal conductivity (the thermal conductivity λ is 200-250W/(mK)), which is similar to metal aluminum and 6-10 times that of aluminum oxide. Therefore, BeO ceramics is a unique electrical and thermal And mechanical properties of precision ceramic materials.


Beryllium Oxide(BeO) Ceramic Supply Company

Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can:

  • Make products according to the requirements of the drawings;
  • Manufacturing more complex products;
  • Achieve higher dimensional accuracy;
  • Realize quick response and delivery;
  • Provide more professional services.

Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.


Contact us to find out what we can do for you!

  • We will reply to your message within 24 hours;
  • We can provide you with technical consulting services;
  • We support any number of product customization;
  • We are happy to provide service for you.

Packing and Shipping

Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Beryllium oxide ceramic substrate(BeO)
Specialty Ceramic Type Beryllia / Beryllium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Shape / Form Rod
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
ALN Ceramics Washers-Laser Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Boron nitride ceramic threaded ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Boron Nitride
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
Black zirconia insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details