Shenzhen Great Precision Ceramic CO., LTD. Alumina ceramics threaded sleeve

Description
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The product structure can be customized according to the technical drawings or samples; The outer diameter precision of cylindrical products can reach ± 0.002mm when the accuracy is best, and it is generally controlled within ± 0.01mm; The accuracy of the inner hole of cylindrical products can reach ± 0.003 mm when the accuracy is best, and it is generally controlled within ± 0.01 mm; The surface roughness of alumina ceramics can reach Ra0.2Um, and generally ra0.6um in the state of fine grinding; The roundness of cylindrical products can reach 0.001mm when the roundness is best, and the general accuracy is within 0.01mm; For additional details on the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The product structure can be customized according to the technical drawings or samples; The outer diameter precision of cylindrical products can reach ± 0.002mm when the accuracy is best, and it is generally controlled within ± 0.01mm; The accuracy of the inner hole of cylindrical products can reach ± 0.003 mm when the accuracy is best, and it is generally controlled within ± 0.01 mm; The surface roughness of alumina ceramics can reach Ra0.2Um, and generally ra0.6um in the state of fine grinding; The roundness of cylindrical products can reach 0.001mm when the roundness is best, and the general accuracy is within 0.01mm; For additional details on the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alumina ceramics threaded sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Alumina ceramics threaded sleeve
Alumina ceramics threaded sleeve
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The product structure can be customized according to the technical drawings or samples; The outer diameter precision of cylindrical products can reach ± 0.002mm when the accuracy is best, and it is generally controlled within ± 0.01mm; The accuracy of the inner hole of cylindrical products can reach ± 0.003 mm when the accuracy is best, and it is generally controlled within ± 0.01 mm; The surface roughness of alumina ceramics can reach Ra0.2Um, and generally ra0.6um in the state of fine grinding; The roundness of cylindrical products can reach 0.001mm when the roundness is best, and the general accuracy is within 0.01mm; For additional details on the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Alumina Ceramics
AL2O3


Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts.


Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded.


Feature


High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to
2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products.
Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity.
Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required.


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

The product structure can be customized according to the technical drawings or samples;
The outer diameter precision of cylindrical products can reach ± 0.002mm when the accuracy is best, and it is generally controlled within ± 0.01mm;
The accuracy of the inner hole of cylindrical products can reach ± 0.003 mm when the accuracy is best, and it is generally controlled within ± 0.01 mm;
The surface roughness of alumina ceramics can reach Ra0.2Um, and generally ra0.6um in the state of fine grinding;
The roundness of cylindrical products can reach 0.001mm when the roundness is best, and the general accuracy is within 0.01mm;
For additional details on the structure, please contact us.

All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Industrial Ceramic Materials
Product Name Alumina ceramics threaded sleeve
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hanging Tube-High Temperature Sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Tube
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Aluminum nitride ceramic insulating substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Alumina Ceramic Thimble -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
View Details