Shenzhen Great Precision Ceramic CO., LTD. Alumina Ceramic Disc Customized Processing

Description
Advantages Of Alumina Ceramic Disc Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more widely used in modern society to meet the needs of daily use and special performance. Alumina Ceramic Disc Applications Alumina ceramics is the most common technical ceramic material, and it is also a relatively traditional material. As an excellent ceramic material, high-purity alumina ceramics have been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are an ideal choice for many industries, such as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3) Basic Information Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%. Excellent electrical insulation (1×1014 to 1×1015 Ω cm); Medium to ultra high mechanical strength (300 to 630 MPa); Very high compressive strength (2000 to 4000 MPa); High hardness (15 to 19 GPA); Medium thermal conductivity (20 to 30 W / MK); High corrosion and wear resistance; Good grinding properties; Low density (3.75 to 3.95 g / cm3); The operating temperature is 1000 to 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum Oxide(Al2O3) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s alumina ceramic disc has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote
Description
Advantages Of Alumina Ceramic Disc Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more widely used in modern society to meet the needs of daily use and special performance. Alumina Ceramic Disc Applications Alumina ceramics is the most common technical ceramic material, and it is also a relatively traditional material. As an excellent ceramic material, high-purity alumina ceramics have been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are an ideal choice for many industries, such as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3) Basic Information Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%. Excellent electrical insulation (1×1014 to 1×1015 Ω cm); Medium to ultra high mechanical strength (300 to 630 MPa); Very high compressive strength (2000 to 4000 MPa); High hardness (15 to 19 GPA); Medium thermal conductivity (20 to 30 W / MK); High corrosion and wear resistance; Good grinding properties; Low density (3.75 to 3.95 g / cm3); The operating temperature is 1000 to 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum Oxide(Al2O3) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s alumina ceramic disc has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alumina Ceramic Disc Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Alumina Ceramic Disc Customized Processing
Alumina Ceramic Disc Customized Processing
Advantages Of Alumina Ceramic Disc Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more widely used in modern society to meet the needs of daily use and special performance. Alumina Ceramic Disc Applications Alumina ceramics is the most common technical ceramic material, and it is also a relatively traditional material. As an excellent ceramic material, high-purity alumina ceramics have been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are an ideal choice for many industries, such as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3) Basic Information Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%. Excellent electrical insulation (1×1014 to 1×1015 Ω cm); Medium to ultra high mechanical strength (300 to 630 MPa); Very high compressive strength (2000 to 4000 MPa); High hardness (15 to 19 GPA); Medium thermal conductivity (20 to 30 W / MK); High corrosion and wear resistance; Good grinding properties; Low density (3.75 to 3.95 g / cm3); The operating temperature is 1000 to 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum Oxide(Al2O3) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s alumina ceramic disc has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Advantages Of Alumina Ceramic Disc

Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more and more widely used in modern society to meet the needs of daily use and special performance.


Alumina Ceramic Disc Applications

Alumina ceramics is the most common technical ceramic material, and it is also a relatively traditional material. As an excellent ceramic material, high-purity alumina ceramics have been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are an ideal choice for many industries, such as:

  • Precision shafts and axles in high wear environments
  • Roller & Ball Bearings
  • Wear resistant linings
  • Semiconductor parts
  • Machine components
  • High temperature electrical insulators
  • High voltage insulators
  • Wire and thread guides
  • Mechanical seals

Aluminum Oxide(Al2O3) Basic Information

Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%.

  • Excellent electrical insulation (1×1014 to 1×1015 Ω cm);
  • Medium to ultra high mechanical strength (300 to 630 MPa);
  • Very high compressive strength (2000 to 4000 MPa);
  • High hardness (15 to 19 GPA);
  • Medium thermal conductivity (20 to 30 W / MK);
  • High corrosion and wear resistance;
  • Good grinding properties;
  • Low density (3.75 to 3.95 g / cm3);
  • The operating temperature is 1000 to 1500 ° C without mechanical load;
  • Biological inertia, food compatibility.

Aluminum Oxide Ceramics Supply Company

Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum Oxide(Al2O3) Ceramics. We can:

  • Make products according to the requirements of the drawings;
  • Manufacturing more complex products;
  • Achieve higher dimensional accuracy;
  • Realize quick response and delivery;
  • Provide more professional services.

Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.


Contact us to find out what we can do for you!

  • We will reply to your message within 24 hours;
  • We can provide you with technical consulting services;
  • We support any number of product customization;
  • We are happy to provide service for you.

Packing and Shipping

Great Ceramic’s alumina ceramic disc has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Industrial Ceramic Materials
Product Name Alumina Ceramic Disc Customized Processing
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Silicon nitride ceramic load-bearing hook -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Alumina ceramics plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Silicon Carbide Ceramics (SIC) Seal Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
View Details