High Performance Alloys, Inc. Hastelloy® C-22 - Wire

Description
HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has outstanding resistance to both reducing and oxidizing media and because of its resistibility can be used where "upset" conditions are likely to occur. It is proven to possess excellent weldability and high corrosion resistance as consumable filler wires and electrodes. The alloy has proven results as a filler wire in many applications. As filler wire use when other corrosion resistant wires have failed. C-22 can easily be cold-worked because of its ductility and cold-forming is the preferred method of forming. More energy is required because the alloy is generally stiffer than austenitic stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".
Request a Quote
Description
HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has outstanding resistance to both reducing and oxidizing media and because of its resistibility can be used where "upset" conditions are likely to occur. It is proven to possess excellent weldability and high corrosion resistance as consumable filler wires and electrodes. The alloy has proven results as a filler wire in many applications. As filler wire use when other corrosion resistant wires have failed. C-22 can easily be cold-worked because of its ductility and cold-forming is the preferred method of forming. More energy is required because the alloy is generally stiffer than austenitic stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has outstanding resistance to both reducing and oxidizing media and because of its resistibility can be used where "upset" conditions are likely to occur. It is proven to possess excellent weldability and high corrosion resistance as consumable filler wires and electrodes. The alloy has proven results as a filler wire in many applications. As filler wire use when other corrosion resistant wires have failed. C-22 can easily be cold-worked because of its ductility and cold-forming is the preferred method of forming. More energy is required because the alloy is generally stiffer than austenitic stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has outstanding resistance to both reducing and oxidizing media and because of its resistibility can be used where "upset" conditions are likely to occur. It is proven to possess excellent weldability and high corrosion resistance as consumable filler wires and electrodes. The alloy has proven results as a filler wire in many applications. As filler wire use when other corrosion resistant wires have failed.

C-22 can easily be cold-worked because of its ductility and cold-forming is the preferred method of forming. More energy is required because the alloy is generally stiffer than austenitic stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Hastelloy® C-22 - Wire
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
Processing, Temper & Finish Wrought; Forged; Annealed; Hardened / Heat Treated
Applications Alternative / Renewable Energy; Chemical or material processing
Unlock Full Specs
to access all available technical data

Similar Products

 - Inconel® 601 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
 - Nitronic® 50 / HPA N50 - Slab/Billet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
Features Austenitic; Corrosion Resistant; Superalloy
View Details
 - Haynes 25® / L605 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
 - Nitronic® 60 / HPA N60 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details