High Performance Alloys, Inc. Inconel® 718 - Wire

Description
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253 degrees C to 705 degrees C). Age hardenable and may be welded in fully aged condition, Excellent oxidation resistance up to 1800 degrees F (980 degrees C). Typically sold in the solution annealed temper, but can be ordered aged, cold worked, or cold worked & aged.
Request a Quote
Description
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253 degrees C to 705 degrees C). Age hardenable and may be welded in fully aged condition, Excellent oxidation resistance up to 1800 degrees F (980 degrees C). Typically sold in the solution annealed temper, but can be ordered aged, cold worked, or cold worked & aged.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253 degrees C to 705 degrees C). Age hardenable and may be welded in fully aged condition, Excellent oxidation resistance up to 1800 degrees F (980 degrees C). Typically sold in the solution annealed temper, but can be ordered aged, cold worked, or cold worked & aged.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened.

Excellent strength from -423 degrees F to 1300 degrees F (-253 degrees C to 705 degrees C). Age hardenable and may be welded in fully aged condition, Excellent oxidation resistance up to 1800 degrees F (980 degrees C). Typically sold in the solution annealed temper, but can be ordered aged, cold worked, or cold worked & aged.

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Inconel® 718 - Wire
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Heat Resistant; Superalloy
Processing, Temper & Finish Wrought; Ground / Machined; Forged; Annealed; Hardened / Heat Treated
Applications Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

 - HPA Cobalt 6B - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details
 - Monel® K500 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - Super Duplex 2507 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Duplex; Superalloy
View Details
 - HPA Cobalt 6B H - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details