High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings.
Heat Resistant (UNS N06002)
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components.
AMS 5754 has no yield or tensile strength requirements, but it does require a hardness maximum and stress rupture minimums. Strong and Oxidation Resistant to 2200 Deg. F (1200 Deg. C) - HASTELLOY X is a solid solution strengthened grade has good strength and oxidation resistance up to 2200 Deg. F (1200 Deg. C).
| High Performance Alloys, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | Hastelloy® X (HX) / Hast X - Plate |
| Type | Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy |
| Shape / Form | Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes |
| Features | Corrosion Resistant; Heat Resistant; Superalloy |